DSF/PREN IEC 60335-2-34/PRA11

Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors

inactive
Organization: DS
Status: inactive
Page Count: 9
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

This European Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors

Document History

May 9, 2023
Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors
This European Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors
This European Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
DSF/PREN IEC 60335-2-34/PRA11
Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors
This European Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors
This European Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Advertisement