DS/EN IEC 60335-2-34
Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors
| Organization: | DS |
| Publication Date: | 9 May 2023 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
This European Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors.
Document History