DSF/PREN 927-14

Paints and varnishes – Coating materials and coating systems for exterior wood – Determination of tensile properties of coating films

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Paints and varnishes): 87.040
scope:

This standard is directed at the investigation of the mechanical and tensile properties of free coating films. It is similar to ISO 5273 and ISO 37 for the testing of plastic and rubber materials but with particular focus on test sample preparation from free coating films. Typical parameters for the mechanical behaviour are the modulus of elasticity, the tensile strength and the elongation at break/elongation at rupture during stretching of a free coating film with constant speed.

Document History

February 1, 2023
Paints and varnishes – Coating materials and coating systems for exterior wood – Part 14: Determination of tensile properties of coating films
This document specifies a method for determining the tensile properties of free coating films, specifically for exterior wood applications. Typical tensile properties of interest are the modulus of...
DSF/PREN 927-14
Paints and varnishes – Coating materials and coating systems for exterior wood – Determination of tensile properties of coating films
This standard is directed at the investigation of the mechanical and tensile properties of free coating films. It is similar to ISO 5273 and ISO 37 for the testing of plastic and rubber materials but...
Advertisement