DS/EN 927-14

Paints and varnishes – Coating materials and coating systems for exterior wood – Part 14: Determination of tensile properties of coating films

active, Most Current
Organization: DS
Publication Date: 1 February 2023
Status: active
Page Count: 17
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the tensile properties of free coating films, specifically for exterior wood applications. Typical tensile properties of interest are the modulus of elasticity, the tensile strength and the elongation at break during stretching of a free coating film at constant test speed. The test methods specified in this document are applicable to coatings from which free films can be made.

Document History

DS/EN 927-14
February 1, 2023
Paints and varnishes – Coating materials and coating systems for exterior wood – Part 14: Determination of tensile properties of coating films
This document specifies a method for determining the tensile properties of free coating films, specifically for exterior wood applications. Typical tensile properties of interest are the modulus of...
Paints and varnishes – Coating materials and coating systems for exterior wood – Determination of tensile properties of coating films
This standard is directed at the investigation of the mechanical and tensile properties of free coating films. It is similar to ISO 5273 and ISO 37 for the testing of plastic and rubber materials but...
Advertisement