DS/EN ISO 14881
Integrated optics – Interfaces – Parameters relevant to coupling properties (ISO 14881:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 25 October 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This document defines the relevant properties for coupling light into and out of integrated optical chips (IOC) and chips with photonic integrated circuits (PIC). This document mainly focuses on butt coupling via the waveguide endfaces. The definitions provide the basis for specifying the elements to be coupled (e. g. fibres, integrated optical chips) related to coupling properties.
Document History
DS/EN ISO 14881
October 25, 2021
Integrated optics – Interfaces – Parameters relevant to coupling properties (ISO 14881:2021)
This document defines the relevant properties for coupling light into and out of integrated optical chips (IOC) and chips with photonic integrated circuits (PIC). This document mainly focuses on butt...
April 7, 2005
Integrated optics - Interfaces - Parameters relevant to coupling properties
This standard defines the relevant properties for coupling light into and out of integrated optical chips (IOC) and chips with optoelectronic integrated circuits (OEIC). This standard is limited to...
Integrated optics – Interfaces – Parameters relevant to coupling properties (ISO/DIS 14881:2020)
This document defines the relevant properties for coupling light into and out of integrated optical chips (IOC) and chips with photonic integrated circuits (PIC). This document mainly focuses on butt...