DS/EN ISO 14881

Integrated optics - Interfaces - Parameters relevant to coupling properties

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 April 2005
Status: active
Page Count: 15
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This standard defines the relevant properties for coupling light into and out of integrated optical chips (IOC) and chips with optoelectronic integrated circuits (OEIC). This standard is limited to butt coupling via the waveguide endfaces. The definitions provide the basis for specifying the elements to be coupled (e.g. fibres, integrated optical chips) related to coupling properties.

Document History

October 25, 2021
Integrated optics – Interfaces – Parameters relevant to coupling properties (ISO 14881:2021)
This document defines the relevant properties for coupling light into and out of integrated optical chips (IOC) and chips with photonic integrated circuits (PIC). This document mainly focuses on butt...
DS/EN ISO 14881
April 7, 2005
Integrated optics - Interfaces - Parameters relevant to coupling properties
This standard defines the relevant properties for coupling light into and out of integrated optical chips (IOC) and chips with optoelectronic integrated circuits (OEIC). This standard is limited to...
Integrated optics – Interfaces – Parameters relevant to coupling properties (ISO/DIS 14881:2020)
This document defines the relevant properties for coupling light into and out of integrated optical chips (IOC) and chips with photonic integrated circuits (PIC). This document mainly focuses on butt...
Advertisement