DSF/PREN IEC 63286
Flexible Organic Light Emitting Diode (OLED) panels for general lighting – Performance requirements
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 21 |
scope:
This document specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting purpose and designed for being bent during the manufacturing process of curved luminaires.
Document History
November 11, 2022
Flexible organic light emitting diode (OLED) panels for general lighting – Performance requirements
IEC 632186:2022 specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting...
DSF/PREN IEC 63286
Flexible Organic Light Emitting Diode (OLED) panels for general lighting – Performance requirements
This document specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting...