DS/EN IEC 63286
Flexible organic light emitting diode (OLED) panels for general lighting – Performance requirements
active, Most Current
| Organization: | DS |
| Publication Date: | 11 November 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
IEC 632186:2022 specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting purposes and designed for being bent during the manufacturing process of curved luminaires.
Document History
DS/EN IEC 63286
November 11, 2022
Flexible organic light emitting diode (OLED) panels for general lighting – Performance requirements
IEC 632186:2022 specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting...
Flexible Organic Light Emitting Diode (OLED) panels for general lighting – Performance requirements
This document specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting...