DSF/PREN ISO 11652

Steel and iron – Determination of cobalt content – Flame atomic absorption spectrometric method (ISO 11652:1997)

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Ferrous metals in general): 77.080.01
scope:

This International Standard specifies a flame atomic absorption spectrometric method for the determination of the cobalt content in steel and iron. The method is applicable to cobalt contents between 0,003 % (m/m) and 5,0 % (m/m).

Document History

April 4, 2022
Steel and iron – Determination of cobalt content – Flame atomic absorption spectrometric method (ISO 11652:1997)
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the cobalt content in steel and iron. The method is applicable to cobalt contents between...
DSF/PREN ISO 11652
Steel and iron – Determination of cobalt content – Flame atomic absorption spectrometric method (ISO 11652:1997)
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the cobalt content in steel and iron. The method is applicable to cobalt contents between...
Advertisement