DS/EN ISO 11652
Steel and iron – Determination of cobalt content – Flame atomic absorption spectrometric method (ISO 11652:1997)
active, Most Current
| Organization: | DS |
| Publication Date: | 4 April 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the cobalt content in steel and iron. The method is applicable to cobalt contents between 0,003 % (m/m) and 5,0 % (m/m).
Document History
DS/EN ISO 11652
April 4, 2022
Steel and iron – Determination of cobalt content – Flame atomic absorption spectrometric method (ISO 11652:1997)
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the cobalt content in steel and iron. The method is applicable to cobalt contents between...
Steel and iron – Determination of cobalt content – Flame atomic absorption spectrometric method (ISO 11652:1997)
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the cobalt content in steel and iron. The method is applicable to cobalt contents between...