DS/EN 62586-2/A1
Power quality measurement in power supply systems – Part 2: Functional tests and uncertainty requirements
| Organization: | DS |
| Publication Date: | 25 October 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
IEC 62586-2:2017(E) specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power supply systems, and whose measuring methods (class A or class S) are defined in IEC 61000-4-30. This document applies to power quality instruments complying with IEC 62586-1. This document can also be referred to by other product standards (e.g. digital fault recorders, revenue meters, MV or HV protection relays) specifying devices embedding class A or class S power quality functions according to IEC 61000-4-30. These requirements are applicable in single-, dual- (split phase) and 3-phase AC power supply systems at 50 Hz or 60 Hz. This second edition cancels and replaces the first edition published in 2013. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - test procedures for RVC and current have been added; - mistakes have been fixed.
Document History