DS/EN 62586-2/AC
Power quality measurement in power supply systems – Part 2: Functional tests and uncertainty requirements
| Organization: | DS |
| Publication Date: | 13 December 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
IEC 62586-2:2013 specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power supply systems, and whose measuring methods (class A or class S) are defined in IEC 61000-4-30. This standard applies to power quality instruments complying with IEC 62586-1. This standard may also be referred to by other product standards (e.g. digital fault recorders, revenue meters, MV or HV protection relays) specifying devices embedding class A or class S power quality functions according to IEC 61000-4-30. These requirements are applicable in single, dual- (split phase) and 3-phase a.c. power supply systems at 50 Hz or 60 Hz.
Document History