DSF/PREN 12255-4

Wastewater treatment plants – Part 4: Primary treatment

inactive
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Sewage water): 13.060.30
scope:

This document specifies the design requirements for plant and equipment to remove solids, other than screenings and grit, from raw wastewater, at wastewater treatment plants for over 50 PT. It includes primary treatment with sedimentation, fine screens and micro-screens NOTE 1 - The removal of screenings and grit, are covered in EN 12255, Part 3. NOTE 2 - Dissolved air flotation (DAF) is not covered in detail in this document because it is not commonly used for primary treatment in municipal wastewater treatment plants. It may be used for primary treatment of industrial wastewater, but then the design is specific to the application.

Document History

March 9, 2023
Wastewater treatment plants – Part 4: Primary treatment
This document specifies the design requirements for plant and equipment to remove solids, other than screenings and grit, from raw wastewater, at wastewater treatment plants for over 50 PT. It...
May 15, 2002
Wastewater treatments plants – Part 4: Primary settlement
This European Standard specifies the performance requirements for the primary settlement of wastewater at wastewater treatment plants for over 50 PT. The primary application is for wastewater...
DSF/PREN 12255-4
Wastewater treatment plants – Part 4: Primary treatment
This document specifies the design requirements for plant and equipment to remove solids, other than screenings and grit, from raw wastewater, at wastewater treatment plants for over 50 PT. It...
Advertisement