DS/EN 12255-4
Wastewater treatment plants – Part 4: Primary treatment
| Organization: | DS |
| Publication Date: | 9 March 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Sewage water): | 13.060.30 |
scope:
This document specifies the design requirements for plant and equipment to remove solids, other than screenings and grit, from raw wastewater, at wastewater treatment plants for over 50 PT. It includes primary treatment with sedimentation, fine screens and micro-screens. NOTE 1 - The removal of screenings and grit is covered in EN 12255-3. NOTE 2 - Dissolved air flotation (DAF) is not covered in detail in this document because it is not commonly used for primary treatment in municipal wastewater treatment plants. It can be used for primary treatment of industrial wastewater, but then the design is specific to the application.
Document History