IEC - 61400-13
Wind turbines – Part 13: Measurement of mechanical loads
| Organization: | IEC |
| Publication Date: | 1 December 2021 |
| Status: | active |
| Page Count: | 450 |
| ICS Code (Wind turbine energy systems): | 27.180 |
scope:
This part of the IEC 61400 describes the measurement of fundamental structural loads on wind turbines for the purpose of the load simulation model validation. The standard prescribes the requirements and recommendations for site selection, signal selection, data acquisition, calibration, data verification, measurement load cases, capture matrix, post-processing, uncertainty determination and reporting. Informative annexes are also provided to improve understanding of testing methods.
The methods described in this document can also be used for mechanical loads measurements for other purposes such as obtaining a measured statistical representation of loads, direct measurements of the design loads, safety and function testing, or measurement of component loads. If these methods are used for an alternative objective or used for an unconventional wind turbine design, the required signals, measurement load cases, capture matrix, and post processing methods should be evaluated and if needed adjusted to fit the objective.
These methods are intended for onshore electricity-generati
Document History