IEC 61400-13

Wind turbines – Part 13: Measurement of mechanical loads

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2015
Status: active
Page Count: 224
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of the IEC 61400 describes the measurement of fundamental structural loads on wind turbines for the purpose of the load simulation model validation. The standard prescribes the requirements and recommendations for site selection, signal selection, data acquisition, calibration, data verification, measurement load cases, capture matrix, post-processing, uncertainty determination and reporting. Informative annexes are also provided to improve understanding of testing methods.

The methods described in this document can also be used for mechanical loads measurements for other purposes such as obtaining a measured statistical representation of loads, direct measurements of the design loads, safety and function testing, or measurement of component loads. If these methods are used for an alternative objective or used for an unconventional wind turbine design, the required signals, measurement load cases, capture matrix, and post processing methods should be evaluated and if needed adjusted to fit the objective.

These methods are intended for onshore electricity-generating, horizontal-axis wind turbines (HAWTs) with rotor swept areas of larger than 200 m2. However, the methods described may be applicable to other wind turbines (for example, small wind turbines, ducted wind turbines, vertical axis wind turbines).

Document History

December 1, 2021
Wind turbines – Part 13: Measurement of mechanical loads
This part of the IEC 61400 describes the measurement of fundamental structural loads on wind turbines for the purpose of the load simulation model validation. The standard prescribes the requirements...
December 1, 2021
AMENDMENT 1 Wind turbines – Part 13: Measurement of mechanical loads
A description is not available for this item.
IEC 61400-13
December 1, 2015
Wind turbines – Part 13: Measurement of mechanical loads
This part of the IEC 61400 describes the measurement of fundamental structural loads on wind turbines for the purpose of the load simulation model validation. The standard prescribes the requirements...

References

Advertisement