CSA - C22.2 NO. 274:17

Adjustable speed drives

active, Most Current
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 142
ICS Code (Switchgear and controlgear): 29.130
scope:

This Standard specifies requirements for adjustable speed drives (ASDs) with respect to electrical, thermal, and energy safety considerations. It applies to adjustable speed ac and dc electric drives connected to line voltages up to 34.5 kV, 50 Hz, or 60 Hz.

This Standard applies to the following:

a) power conversion, drive control equipment and interface circuits;

b) servo drives and integral servo drive/motor combinations; and

c) integrated ASDs (adjustable speed drives) where the motor and ASD are mechanically integrated into a single unit.

The equipment covered by this Standard is for use in ordinary locations in accordance with the Canadian Electrical Code, Part I.

The adjustable speed drives covered by this Standard are intended for use in an ambient temperature range of 0 to 40 °C.

Note: This Standard does not include requirements for equipment intended for use in an ambient temperature outside of this range. Additional investigation of the equipment is needed when equipment is to be used in ambient temperatures outside of this range.

Equipment intended for special applications can be subject to additional requirements not included in this Standard.

This Standard does not apply to solid state, single phase motor speed controls rated 300 V and less, 20 A and less that are covered by CSA C22.2 No. 156.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

This Standard does not apply to

a) traction and electric vehicle drives;

b) motors as covered by CSA C22.2 No. 100;

c) driven equipment;

d) cord connected drives; and

e) the motor portion of a motor and ASD system that is mechanically integrated into a single unit.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

C22.2 NO. 274:17
January 1, 2017
Adjustable speed drives
This Standard specifies requirements for adjustable speed drives (ASDs) with respect to electrical, thermal, and energy safety considerations. It applies to adjustable speed ac and dc electric drives...
January 1, 2017
Adjustable speed drives
This Standard specifies requirements for adjustable speed drives (ASDs) with respect to electrical, thermal, and energy safety considerations. It applies to adjustable speed ac and dc electric drives...
March 1, 2013
Adjustable speed drives
This Standard specifies requirements for adjustable speed drives with respect to electrical, thermal, and energy safety considerations. It applies to adjustable speed a.c. and d.c. electric drives...
January 1, 2013
Adjustable speed drives
This Standard specifies requirements for adjustable speed drives with respect to electrical, thermal, and energy safety considerations. It applies to adjustable speed a.c. and d.c. electric drives...

References

Advertisement