ISO - DIS 10256-3

Protective equipment for use in ice hockey — Part 3: Face and eye protectors for skaters

pending
Organization: ISO
Publication Date: 16 November 2021
Status: pending
Page Count: 34
ICS Code (Winter sports equipment): 97.220.20
ICS Code (Head protective equipment): 13.340.20
scope:

ISO 10256-3:202x specifies performance requirements and test methods for face and eye protectors (visors) for use in ice hockey. It is intended to be used in conjunction with ISO 10256-1:202x and ISO 10256-2:202x.

Requirements and the corresponding test methods, where appropriate, are given for the following:

a) materials and construction;

b) design;

c) protected area (coverage);

d) penetration resistance (test blade);

e) puck impact resistance;

f) optical quality;

g) test report;

h) markings; and

i) information for users.

This part of ISO 10256 applies to face and eye protectors worn by

- ice hockey players (not goaltenders except where ISO 10256-4:202x references this Standard), and

- referees.

Document History

DIS 10256-3
November 16, 2021
Protective equipment for use in ice hockey — Part 3: Face and eye protectors for skaters
ISO 10256-3:202x specifies performance requirements and test methods for face and eye protectors (visors) for use in ice hockey. It is intended to be used in conjunction with ISO 10256-1:202x and ISO...
December 1, 2016
Protective equipment for use in ice hockey - Part 3: Face protectors for skaters
This part of ISO 10256 specifies performance requirements and test methods for face protectors (including visors) for use in ice hockey and is intended to be used in conjunction with ISO 10256-1....

References

Advertisement