SNV - SN EN 14423+A2

Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar

active, Most Current
Organization: SNV
Publication Date: 1 September 2021
Status: active
Page Count: 26
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers assemblies up to a maximum working pressure of 18 bar ) (corresponding to a saturated steam temperature of 210 °C).

Document History

SN EN 14423+A2
September 1, 2021
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
November 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.
August 1, 2013
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
September 1, 2006
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.
February 1, 2005
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.

References

Advertisement