SNV - SN EN 14423/AC

Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar

inactive
Organization: SNV
Publication Date: 1 September 2006
Status: inactive
Page Count: 4
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

September 1, 2021
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
November 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.
August 1, 2013
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
SN EN 14423/AC
September 1, 2006
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.
February 1, 2005
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.
Advertisement