SNV - SN EN 17290
Non-destructive testing - Ultrasonic testing - Examination for loss of thickness due to erosion and/or corrosion using the TOFD technique
| Organization: | SNV |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This document specifies the application of the time-of-flight diffraction (TOFD) technique in testing of metals for quantifying loss of thickness due to erosion and/or corrosion.This document applies to all types of corrosion and/or erosion damage, particularly those defined in EN ISO 16809.This document applies to unalloyed or low-alloyed steels.It applies to components with a nominal thickness ≥ 6 mm. For smaller thicknesses, feasibility tests are performed to validate the test technique.For other materials, feasibility tests are essential, too.The TOFD technique can be used as a stand-alone technique or in combination with other non-destructive testing techniques, for in-service testing, in order to detect material loss caused by erosion and/or corrosion.This technique is based on analysis of TOFD images using reflected and/or diffracted ultrasonic signals.This document does not specify acceptance levels.
Document History