CEN - EN ISO 15626

Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels

active, Most Current
Organization: CEN
Publication Date: 1 August 2013
Status: active
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which corespond to the quality levels of ISO 5817.

These acceptance levels are applicable to indications classified in accordance with ISO 10863.

Document History

EN ISO 15626
August 1, 2013
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This International Standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which...

References

Advertisement