IEEE - 2657
Guide for Energy Feedback System for DC Traction Power Supply System
| Organization: | IEEE |
| Publication Date: | 23 September 2021 |
| Status: | active |
| Page Count: | 51 |
scope:
This guide specifies the requirements and testing methods for a stationary energy feedback system to be used in trackside installations for a dc electrified railway power supply network. This system can harvest electric energy from the dc power supply network and feed the energy back to the ac power supply network.
This guide covers terms and definitions, rating values, performance requirements, and test requirements. Performance requirements include efficiency, temperature, lifetime, control and protection, electromagnetic compatibility (EMC), and mechanical characteristics. Test requirements will cover methods and criteria for type test, routine test, and commissioning test.
However, the systems with the following functions are not included in this guide:
- Resistive consumption of regenerated power
- Energy storage system
Purpose
The purpose of this guide is to achieve the following objectives:
- Definition of the energy feedback system:
- Terms and definitions for the energy feedback system
- Rated value
- Typical topologies
- Definition of the performance for the energy feedback system:
- General requirements such as rating, efficiency, temperature and lifetime
- Control and protection requirements, include inverter/converter/s
- Electromagnetic compatibility (EMC)
- Mechanical characteristics
- Standardization of the test for the energy feedback system:
- The kinds of tests (type test, routine test, and commissioning test)
- The methods and standards of the tests
Document History