NAVY - MIL-PRF-28800G
TEST EQUIPMENT FOR USE WITH ELECTRICAL AND ELECTRONIC EQUIPMENT
| Organization: | NAVY |
| Publication Date: | 17 November 2021 |
| Status: | active |
| Page Count: | 62 |
scope:
Scope.
This specification covers the general requirements for, but is not limited to, test equipment (see 6.6.28) used in testing and calibrating electrical and electronic equipment. The test equipment may be of commercial design and includes general purpose, special purpose, peculiar, console mounted, automatic test equipment (ATE) (see 6.6.3), and calibration standards. This specification should also be used for built-in test equipment (BITE) (see 6.6.6) when the requirements for a built-in test (BIT) (see 6.6.5) are not included in the system specification. Detailed requirements for particular test equipment should be as specified (see 6.2).
intended Use:
Test equipment covered by this specification is intended for use in testing equipment and systems in the worldwide natural and controlled environments in which military equipment is operated (on a... View More
Document History