SNZ - PAS 5312
Gas and liquid fuel boiler systems
| Organization: | SNZ |
| Publication Date: | 15 December 2021 |
| Status: | active |
| Page Count: | 44 |
scope:
Inclusions
This PAS includes both technical and non-technical guidance on the following:
(a) Single-boiler and modular-boiler systems, condensing and non-condensing types, primarily designed to provide space heating from 40 kW to 2 MW, including:
(i) Determining load
(ii) Determining efficiency of the boiler system;
(b) Multiple-boiler systems, condensing and non-condensing types, primarily designed to provide space heating, including:
(i) Determining load for each boiler
(ii) Determining efficiency of each boiler
(iii) Calculating overall efficiency of the system;
(c) Boiler systems designed to deliver water from the system at a temperature range between 30°C and 100°C;
(d) Boiler systems designed to provide heating for spaces with a floor area greater than 300 m²;
(e) Gas and liquid fuels (specifications are contained in 3.2);
(f) Energy efficiency aspects of a boiler system;
(g) Emissions and carbon dioxide (CO2) impact;
(h) Fuel combustion efficiency;
(i) New Zealand safety requirements; and
(j) New Zealand Building Code requirements.
Exclusions
Excluded from this document are the following:
(a) Heat pump units;
(b) Single-dwelling domestic applications;
(c) Large or bespoke boiler systems;
(d) Coal, biomass, non-fossil fuel types, or co-firing coal boilers;
(e) Installation advice (other than generic information);
(f) Boiler systems designed to provide potable water (as a primary function).
Document History