AHRI 1500

Performance Rating of Commercial Space Heating Boilers

active, Most Current
Buy Now
Organization: AHRI
Publication Date: 1 January 2015
Status: active
Page Count: 48
scope:

This standard applies to gas and oil-fired steam and hot water Packaged Boilers, as defined in Section 3, that have an Input Rating equal to or greater than 300,000 Btu/h, that are: 

A steam boiler designed to operate at or below a steam pressure of 15 psig; or 

A hot water boiler designed to operate at or below a water pressure of 160 psig and a temperature of 250 °F; or 

A boiler that is designed to be capable of supplying either steam or hot water, and designed to operate under the conditions in Sections 2.1.1 and 2.1.2 of this scope. 

Products covered under this standard are for use in heating or space conditioning applications, utilize any means of natural or mechanical draft configurations, and may be intended for installation in either indoor or outdoor environments.

Purpose. The purpose of this standard is to establish for Commercial Space Heating Boilers: definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions. 

Intent. This standard is intended for the guidance of the industry, including manufacturers, designers, installers, contractors and users. 

Review and Amendment. This standard is subject to review and amendment as technology advances.

Document History

AHRI 1500
January 1, 2015
Performance Rating of Commercial Space Heating Boilers
This standard applies to gas and oil-fired steam and hot water Packaged Boilers, as defined in Section 3, that have an Input Rating equal to or greater than 300,000 Btu/h, that are:  A steam boiler...

References

Advertisement