DSF/PREN ISO 6346

Freight containers – Coding, identification and marking (ISO/FDIS 6346:2021)

inactive
Organization: DS
Status: inactive
Page Count: 32
ICS Code (General purpose containers): 55.180.10
scope:

This International Standard specifies test methods to measure the performance of electrically operated spray seats for household and similar use. This standard applies to spray seats including tank-type spray seats, instantaneous-type spray seats and combination-type spray seats. This document does not apply to the electrically operated spray seats that are intended for medical and/or assistive functions NOTE: This International Standard does not specify acoustical noise requirements for electrical spray seats. Acoustical noise measurements are specified in IEC 60704-1 and IEC 60704-2-x.

Document History

May 17, 2022
Freight containers – Coding, identification and marking (ISO 6346:2022)
This document provides a system for the identification and presentation of information about freight containers. The identification system is intended for general application, for example in...
January 22, 2013
Freight containers – Coding, identification and marking – Amendment 3
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
February 14, 1996
Freight containers – Coding, identification and marking
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
Freight containers – Coding, identification and marking – Amendment 4 (ISO 6346:1995/DAM 4:2020)
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
Freight containers - Coding, identification and marking - Amendment 3 (ISO 6346:1995/FDAM 3:2012)
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
DSF/PREN ISO 6346
Freight containers – Coding, identification and marking (ISO/FDIS 6346:2021)
This International Standard specifies test methods to measure the performance of electrically operated spray seats for household and similar use. This standard applies to spray seats including...
Freight containers – Coding, identification and marking – Amendment 4 (ISO 6346:1995/DAM 4:2020)
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
Advertisement