DSF/EN ISO 6346/PRA4
Freight containers – Coding, identification and marking – Amendment 4 (ISO 6346:1995/DAM 4:2020)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Freight distribution of goods in general): | 55.180.01 |
| ICS Code (General purpose containers): | 55.180.10 |
scope:
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for the display of these; c) operational marks - mandatory and optional d) physical presentation of marks
Document History
May 17, 2022
Freight containers – Coding, identification and marking (ISO 6346:2022)
This document provides a system for the identification and presentation of information about freight containers. The identification system is intended for general application, for example in...
January 22, 2013
Freight containers – Coding, identification and marking – Amendment 3
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
February 14, 1996
Freight containers – Coding, identification and marking
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
Freight containers – Coding, identification and marking – Amendment 4 (ISO 6346:1995/DAM 4:2020)
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
Freight containers - Coding, identification and marking - Amendment 3 (ISO 6346:1995/FDAM 3:2012)
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...
Freight containers – Coding, identification and marking (ISO/FDIS 6346:2021)
This International Standard specifies test methods to measure the performance of electrically operated spray seats for household and similar use. This standard applies to spray seats including...
DSF/EN ISO 6346/PRA4
Freight containers – Coding, identification and marking – Amendment 4 (ISO 6346:1995/DAM 4:2020)
The standard establishes a) an identification system with an associated system for verifying the accuracy of its use. b) a data coding system for container, size and type with corresponding marks for...