NEN-ISO 20602

Ships and marine technology - Check valves for use in low temperature applications - Design and testing requirements

active
Organization: NEN
Publication Date: 1 May 2019
Status: active
Page Count: 26
ICS Code (Piping systems): 47.020.30
scope:

This document specifies requirements of design, manufacture, and test methods for cryogenic check valves to have excellent quality of leakage stability in very low temperature environments (−50 °C to −196 °C).

Document History

December 1, 2021
Ships and marine technology - Check valves for use in low temperature applications - Design and testing requirements
A description is not available for this item.
NEN-ISO 20602
May 1, 2019
Ships and marine technology - Check valves for use in low temperature applications - Design and testing requirements
This document specifies requirements of design, manufacture, and test methods for cryogenic check valves to have excellent quality of leakage stability in very low temperature environments (−50 °C to...

References

Advertisement