BSI - 21/30449822 DC

Draft BS EN IEC 61755-3-2 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-2: Connector parameters of dispersion unshifted single-mode physically contacting fibres – angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules

pending
Organization: BSI
Publication Date: 10 December 2021
Status: pending
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

June 1, 2023
Draft BS EN IEC 61755-3-2 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-2: Connector parameters of dispersion unshifted single-mode physically contacting fibres - angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
A description is not available for this item.
21/30449822 DC
December 10, 2021
Draft BS EN IEC 61755-3-2 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-2: Connector parameters of dispersion unshifted single-mode physically contacting fibres – angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
A description is not available for this item.
March 31, 2010
Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
A description is not available for this item.

References

Advertisement