BSI - 23/30474618 DC
Draft BS EN IEC 61755-3-2 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-2: Connector parameters of dispersion unshifted single-mode physically contacting fibres - angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
pending
| Organization: | BSI |
| Publication Date: | 1 June 2023 |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
23/30474618 DC
June 1, 2023
Draft BS EN IEC 61755-3-2 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-2: Connector parameters of dispersion unshifted single-mode physically contacting fibres - angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
A description is not available for this item.
December 10, 2021
Draft BS EN IEC 61755-3-2 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-2: Connector parameters of dispersion unshifted single-mode physically contacting fibres – angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
A description is not available for this item.
March 31, 2010
Fibre optic connector optical interfaces - Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
A description is not available for this item.