ACI - SPEC-548.13 IN-LB

Multi-Component Epoxy Adhesive for Bonding to Concrete—Specification

active, Most Current
Organization: ACI
Publication Date: 1 December 2021
Status: active
Page Count: 11
scope:

This Specification covers the use of multi-component epoxy adhesives, meeting the requirements of ASTM C881/C881M for bonding to hardened concrete as specified in 2.1.1 and 3.1.1.

This Specification is incorporated by Contract Documents and provides requirements for the Contractor.

This Specification governs for construction within its scope, except project-specific Contract Documents govern if there is a conflict.

This Specification governs if there is a conflict with reference material and testing standards.

Contractor is permitted to submit written alternatives to any provision in this Specification for consideration.

Do not use this Specification in conjunction with ACI 301 or ACI 350.5 unless Contract Documents state that this Specification governs for Work covered by 1.1.1.

Ignore provisions of this Specification that are not applicable to the Work.

Values in this Specification are stated in inch-pound units. A companion specification in SI units is also available.

The Notes to Specifier are not part of this Specification.

Document History

SPEC-548.13 IN-LB
December 1, 2021
Multi-Component Epoxy Adhesive for Bonding to Concrete—Specification
This Specification covers the use of multi-component epoxy adhesives, meeting the requirements of ASTM C881/C881M for bonding to hardened concrete as specified in 2.1.1 and 3.1.1. This Specification...
October 1, 2014
Specification for Bonding Fresh Concrete to Hardened Concrete with a Multi-Component Epoxy Adhesive
This specification covers the bonding of fresh concrete to hardened concrete with a multi-component epoxy adhesive as indicated in Contract Documents.  This specification governs for construction...

References

Advertisement