CEN - EN ISO 16189

Footwear - Critical substances potentially present in footwear and footwear components - Test method to quantitatively determine dimethylformamide in footwear materials

active, Most Current
Organization: CEN
Publication Date: 1 December 2021
Status: active
Page Count: 14
ICS Code (Footwear): 61.060
scope:

This document specifies a method to determine the amounts of dimethylformamide (DMF) in footwear and footwear components containing polyurethane (PU) coated material.

NOTE 1 In the footwear industry, when PU is injected (reaction moulded), this process does not require the use of DMF. For PU coated material, the use of DMF is possible.

NOTE 2 Several abbreviations can be used for dimethylformamide DMF, DMFa, DMFo. This document uses DMF.

ISO/TR 16178:2021, Table 1 defines which materials are concerned by this determination.

Document History

EN ISO 16189
December 1, 2021
Footwear - Critical substances potentially present in footwear and footwear components - Test method to quantitatively determine dimethylformamide in footwear materials
This document specifies a method to determine the amounts of dimethylformamide (DMF) in footwear and footwear components containing polyurethane (PU) coated material. NOTE 1 In the footwear...
July 1, 2013
Footwear - Critical substances potentially present in footwear and footwear components - Test method to quantitatively determine dimethylformamide in footwear materials
This Technical Specification specifies a method to determine the amounts of dimethylformamide (DMFo) in footwear and footwear components containing polyurethane (PU) coated material. NOTE In the...

References

Advertisement