CEN ISO/TS 16189
Footwear - Critical substances potentially present in footwear and footwear components - Test method to quantitatively determine dimethylformamide in footwear materials
inactive
| Organization: | CEN |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Footwear): | 61.060 |
scope:
This Technical Specification specifies a method to determine the amounts of dimethylformamide (DMFo) in footwear and footwear components containing polyurethane (PU) coated material.
NOTE In the footwear industry, when PU is injected (reation moulded), this process does not require the use of DMFo. DFM can be used for PU coated material.
Document History
December 1, 2021
Footwear - Critical substances potentially present in footwear and footwear components - Test method to quantitatively determine dimethylformamide in footwear materials
This document specifies a method to determine the amounts of dimethylformamide (DMF) in footwear and footwear components containing polyurethane (PU) coated material.
NOTE 1 In the footwear...
CEN ISO/TS 16189
July 1, 2013
Footwear - Critical substances potentially present in footwear and footwear components - Test method to quantitatively determine dimethylformamide in footwear materials
This Technical Specification specifies a method to determine the amounts of dimethylformamide (DMFo) in footwear and footwear components containing polyurethane (PU) coated material.
NOTE In the...