DSF/PREN ISO 10447

Resistance welding – Testing of welds – Peel and chisel testing of resistance spot and projection welds (ISO/DIS 10447:2021)

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and embossed projection welds. This document applies to welds made in two or more sheets in the thickness range of 0,5 mm to 3,0 mm. The aim of these tests is to determine - weld size and failure type when welds are destructively tested, and - verification of welds by non-destructive chisel tests. NOTE - The preferred method of peel testing seam welds (mechanized peel testing) is covered in ISO 14270.

Document History

December 16, 2022
Resistance welding – Testing of welds – Peel and chisel testing of resistance spot and projection welds (ISO 10447:2022)
This document specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and embossed projection welds. This document applies to welds made in two or...
March 2, 2015
Resistance welding – Testing of welds – Peel and chisel testing of resistance spot and projection welds
This International Standard specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to...
July 5, 2007
Resistance welding - Peel and chisel testing of resistance spot and projection welds
This International Standard specifies the procedure and recommended tooling to be used for testing resistance spot and projection welds by means of peel and chisel tests. It applies to welds made in...
DSF/PREN ISO 10447
Resistance welding – Testing of welds – Peel and chisel testing of resistance spot and projection welds (ISO/DIS 10447:2021)
This document specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and embossed projection welds. This document applies to welds made in two or...
Resistance welding - Peel and chisel testing of resistance spot and projection welds (ISO/FDIS 10447:2014)
This International Standard specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to...
Resistance welding - Peel and chisel testing of resistance spot and projection welds (ISO/DIS 10447:2013)
A description is not available for this item.
Advertisement