DS/EN ISO 10447
Resistance welding – Testing of welds – Peel and chisel testing of resistance spot and projection welds (ISO 10447:2022)
| Organization: | DS |
| Publication Date: | 16 December 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and embossed projection welds. This document applies to welds made in two or more sheets in the thickness range of 0,5 mm to 3,0 mm. The aim of these tests is to determine: - weld size and failure mode when welds are destructively tested; - verification of welds by non-destructive chisel tests. NOTE The preferred method of peel testing seam welds (mechanized peel testing) is covered in ISO 14270.
Document History