DSF/PREN ISO 14644-9

Cleanrooms and associated controlled environments – Part 9: Assessment of surface cleanliness for particle concentration (ISO/FDIS 14644-9:2021)

inactive
Organization: DS
Status: inactive
Page Count: 36
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This document establishes a procedure for the assessment of particle cleanliness levels on solid surfaces in cleanrooms and associated controlled environment applications. Recommendations on testing and measuring methods, as well as information about surface characteristics, are given in Annexes A to D. This document applies to all solid surfaces in cleanrooms and associated controlled environments, such as walls, ceilings, floors, working environments, tools, equipment and products. The procedure for the assessment of surface cleanliness by particle concentration (SCP) is limited to particles of between 0,05 μm and 500 μm. The following issues are not considered in this document: - requirements for the cleanliness and suitability of surfaces for specific processes; - procedures for the cleaning of surfaces; - material characteristics; - references to interactive bonding forces or generation processes that are usually time-dependent and process-dependent; - selection and use of statistical methods for assessment and testing; - other characteristics of particles, such as electrostatic charge, ionic charges and microbiological state.

Document History

May 30, 2022
Cleanrooms and associated controlled environments – Part 9: Assessment of surface cleanliness for particle concentration (ISO 14644-9:2022)
This document establishes a procedure for the assessment of particle cleanliness levels on solid surfaces in cleanrooms and associated controlled environment applications. Recommendations on testing...
September 14, 2012
Cleanrooms and associated controlled environments – Part 9: Classification of surface cleanliness by particle concentration
ISO 14644-9:2012 establishes the classification of cleanliness levels on solid surfaces by particle concentration in cleanrooms and associated controlled environment applications. Recommendations on...
Cleanrooms and associated controlled environments - Part 9: Classification of surface particle cleanliness (ISO/DIS 14644-9:2008)
This part of ISO 14644 describes the classification of the particle contamination levels on solid surfaces in cleanrooms and associated controlled environment applications. Recommendations on testing...
Cleanrooms and associated controlled environments - Part 9: Classification of surface cleanliness by particle concentration (ISO/FDIS 14644-9:2012)
This part of ISO 14644 establishes the classification of cleanliness levels on solid surfaces by particle concentration in cleanrooms and associated controlled environment applications....
DSF/PREN ISO 14644-9
Cleanrooms and associated controlled environments – Part 9: Assessment of surface cleanliness for particle concentration (ISO/FDIS 14644-9:2021)
This document establishes a procedure for the assessment of particle cleanliness levels on solid surfaces in cleanrooms and associated controlled environment applications. Recommendations on testing...
Advertisement