DS/EN ISO 14644-9

Cleanrooms and associated controlled environments – Part 9: Classification of surface cleanliness by particle concentration

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 September 2012
Status: active
Page Count: 42
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

ISO 14644-9:2012 establishes the classification of cleanliness levels on solid surfaces by particle concentration in cleanrooms and associated controlled environment applications. Recommendations on testing and measuring methods, as well as information about surface characteristics are also given ISO 14644-9:2012 applies to all solid surfaces in cleanrooms and associated controlled environments such as walls, ceilings, floors, working environments, tools, equipment and products. The surface particle cleanliness (SPC) classification is limited to particles between 0,05 µm and 500 µm. The following issues are not considered: requirements for the cleanliness and suitability of surfaces for specific processes; procedures for the cleaning of surfaces; material characteristics; references to interactive bonding forces or generation processes that are usually time-dependent and process-dependent; selection and use of statistical methods for classification and testing; other characteristics of particles, such as electrostatic charge, ionic charges, microbiological state, etc.

Document History

May 30, 2022
Cleanrooms and associated controlled environments – Part 9: Assessment of surface cleanliness for particle concentration (ISO 14644-9:2022)
This document establishes a procedure for the assessment of particle cleanliness levels on solid surfaces in cleanrooms and associated controlled environment applications. Recommendations on testing...
DS/EN ISO 14644-9
September 14, 2012
Cleanrooms and associated controlled environments – Part 9: Classification of surface cleanliness by particle concentration
ISO 14644-9:2012 establishes the classification of cleanliness levels on solid surfaces by particle concentration in cleanrooms and associated controlled environment applications. Recommendations on...
Cleanrooms and associated controlled environments - Part 9: Classification of surface particle cleanliness (ISO/DIS 14644-9:2008)
This part of ISO 14644 describes the classification of the particle contamination levels on solid surfaces in cleanrooms and associated controlled environment applications. Recommendations on testing...
Cleanrooms and associated controlled environments - Part 9: Classification of surface cleanliness by particle concentration (ISO/FDIS 14644-9:2012)
This part of ISO 14644 establishes the classification of cleanliness levels on solid surfaces by particle concentration in cleanrooms and associated controlled environment applications....
Cleanrooms and associated controlled environments – Part 9: Assessment of surface cleanliness for particle concentration (ISO/FDIS 14644-9:2021)
This document establishes a procedure for the assessment of particle cleanliness levels on solid surfaces in cleanrooms and associated controlled environment applications. Recommendations on testing...
Advertisement