DSF/EN 60335-2-48/PRA12
Household and similar electrical appliances – Safety – Part 2-48: Particular requirements for commercial electric grillers and toasters
| Organization: | DS |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Small kitchen appliances): | 97.040.50 |
scope:
This European Standard deals with the safety of electrically operated commercial grillers and toasters not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral, and 480 V for other appliances. Rotary or continuous grillers and toasters and similar appliances intended for grilling by radiant heat such as rotisseries, salamanders, etc. are within the scope of this standard. Appliances within the scope of this standard are typically used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc.
Document History