DS/EN 60335-2-48
Household and similar electrical appliances - Safety - Part 2-48: Particular requirements for commercial grillers and toasters
| Organization: | DS |
| Publication Date: | 7 April 2003 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This standard deals with the safety of electrically operated commercial grillers and toasters not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral, and 480 V for other appliances. Rotary or continuous grillers and toasters and similar appliances intended for grilling by radiant heat such as rotisseries, salamanders, etc. are within the scope of this standard. The electrical part of appliances making use of other forms of energy is also within the scope of this standard. As far as practicable, this standard deals with the common hazards presented by these types of appliances.
Document History