ISO - 1352

Metallic materials — Torque-controlled fatigue testing

active, Most Current
Organization: ISO
Publication Date: 1 December 2021
Status: active
Page Count: 34
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies the conditions for performing torsional, constant-amplitude, nominally elastic stress fatigue tests on metallic specimens without deliberately introducing stress concentrations. The tests are typically carried out at ambient temperature or an elevated temperature in air by applying a pure couple to the specimen about its longitudinal axis.

While the form, preparation and testing of specimens of circular cross-section and tubular cross-section are described in this document, component and other specialized types of testing are not included. Similarly, low-cycle torsional fatigue tests carried out under constant-amplitude angular displacement control, which lead to failure in a few thousand cycles, are also excluded.

Document History

1352
December 1, 2021
Metallic materials — Torque-controlled fatigue testing
This document specifies the conditions for performing torsional, constant-amplitude, nominally elastic stress fatigue tests on metallic specimens without deliberately introducing stress...
April 15, 2011
Metallic materials — Torque-controlled fatigue testing
This International Standard specifies the conditions for performing torsional, constant-amplitude, nominally elastic stress fatigue tests on metallic specimens without deliberately introducing stress...
January 1, 1977
Steel - Torsional Stress Fatigue Testing
A description is not available for this item.

References

Advertisement