DLA - SMD-5962-20216

MICROCIRCUIT, RADIATION HARDENED, HIGH IMMUNITY, 10/100/1000 MB/S ETHERNET PHYSICAL LAYER TRANCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 November 2021
Status: inactive
Page Count: 30
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

May 20, 2022
MICROCIRCUIT, RADIATION HARDENED, HIGH IMMUNITY, 10/100/1000 MB/S ETHERNET PHYSICAL LAYER TRANCEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
SMD-5962-20216
November 10, 2021
MICROCIRCUIT, RADIATION HARDENED, HIGH IMMUNITY, 10/100/1000 MB/S ETHERNET PHYSICAL LAYER TRANCEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement