ASD-STAN - PREN 4842

Aerospace series Steel X5CrNiCu15-5 (1.4545) — Consumable electrode remelted (ESR or VAR) — Solution treated and precipitation treated (H1025) — Bars for machining — a or D ≤ 250 mm — 1 070 MPa ≤ Rm ≤ 1 200 MPa — Premium quality (pq)

active, Most Current
Organization: ASD-STAN
Publication Date: 1 December 2021
Status: active
Page Count: 8
scope:

This document specifies the requirements relating to:

Steel X5CrNiCu15-5 (WL 1.4545)

Consumable electrode remelted (ESR or VAR)

Solution treated and precipitation treated (H1025)

Bars for machining

a or D ≤ 250 mm

1 070 MPa ≤ Rm ≤ 1 200 MPa

Premium quality (pq)

for aerospace applications.

NOTE Other designation:

The ASD-STAN designation of this material is FE-PM1802.

Only the chemical composition of this document are to be considered.

Document History

PREN 4842
December 1, 2021
Aerospace series Steel X5CrNiCu15-5 (1.4545) — Consumable electrode remelted (ESR or VAR) — Solution treated and precipitation treated (H1025) — Bars for machining — a or D ≤ 250 mm — 1 070 MPa ≤ Rm ≤ 1 200 MPa — Premium quality (pq)
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (WL 1.4545) Consumable electrode remelted (ESR or VAR) Solution treated and precipitation treated (H1025) Bars for...
October 1, 2016
Aerospace series X5CrNiCu15-5 (1.4545) Consumable electrode remelted (ESR or VAR) Solution treated and precipitation treated (H1025) Bar for machining a or D ≤ 250 mm 1 070 MPa ≤ Rm ≤ 1 200 MPa Premium quality (pq)
This standard specifies the requirements relating to: X5CrNiCu15-5 Consumable electrode remelted (ESR or VAR) Solution treated and precipitation treated (H1025) Bar for machining a or D ≤ 250 mm 1...

References

Advertisement