DSF/PREN ISO 12736-2

Petroleum and natural gas industries – Wet thermal insulation systems for pipelines and subsea equipment – Part 2: Qualification processes for production and application procedures (ISO/DIS 12736-2:2021)

inactive
Organization: DS
Status: inactive
Page Count: 64
ICS Code (Surface treatment): 25.220.20
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document is not applicable to: - pre-fabricated sections; - thermal insulation in the annulus of a steel pipe-in-pipe system; - maintenance works on existing installed wet thermal insulation systems; - project qualification of anticorrosion coatings or the requirements for application thereof.

Document History

October 18, 2023
Oil and gas industries including lower carbon energy – Wet thermal insulation systems for pipelines and subsea equipment – Part 2: Qualification processes for production and application procedures (ISO 12736-2:2023)
This document defines the minimum requirements for project specific product and process qualification of wet thermal insulation systems applied to pipelines in a factory setting and subsea equipment...
Oil and gas industries including lower carbon energy – Wet thermal insulation systems for pipelines and subsea equipment – Part 2: Qualification processes for production and application procedures (ISO/FDIS 12736-2:2023)
This document defines the minimum requirements for project specific product and process qualification of wet thermal insulation systems applied to pipelines in a factory setting and subsea equipment...
DSF/PREN ISO 12736-2
Petroleum and natural gas industries – Wet thermal insulation systems for pipelines and subsea equipment – Part 2: Qualification processes for production and application procedures (ISO/DIS 12736-2:2021)
This document is not applicable to: – pre-fabricated sections; – thermal insulation in the annulus of a steel pipe-in-pipe system; – maintenance works on existing installed wet thermal insulation...
Advertisement