DSF/FPREN ISO 12736-2
Oil and gas industries including lower carbon energy – Wet thermal insulation systems for pipelines and subsea equipment – Part 2: Qualification processes for production and application procedures (ISO/FDIS 12736-2:2023)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This document defines the minimum requirements for project specific product and process qualification of wet thermal insulation systems applied to pipelines in a factory setting and subsea equipment in the petroleum and natural gas industries. This document is not applicable to: - pre-fabricated sections; - thermal insulation in the annulus of a steel pipe-in-pipe system; - maintenance works on existing installed wet thermal insulation systems; - project qualification of anticorrosion coatings or the requirements for application thereof.
Document History