ASABE - AD26322-2

Tractors for agriculture and forestry — Safety — Part 2: Narrow-track and small tractors

active, Most Current
Organization: ASABE
Publication Date: 1 June 2017
Status: active
Page Count: 8
scope:

This part of ISO 26322 specifies the general safety requirements and their verification for the design and construction of narrow-track and small tractors used in agriculture and forestry. It also specifies the type of information on safe working practices, including residual risks, to be provided by the manufacturer. It provides technical means for improving the level of personal safety of operators and others involved in the course of the normal operation, maintenance and use of these tractors.

It is applicable to narrow-track tractors having at least two axles for pneumatic-tyred wheels, or having tracks instead of wheels with a smallest fixed or adjustable track width of not more than 1 150 mm, and to small tractors having an unladen mass not greater than 600 kg.

NOTE: Tractors having a smallest fixed or adjustable track width greater than 1 150 mm and an unladen mass greater than 600 kg are dealt with in ANSI/ASABE AD26322-1:2008.

It is not applicable to vibration or braking.

Document History

AD26322-2
June 1, 2017
Tractors for agriculture and forestry — Safety — Part 2: Narrow-track and small tractors
This part of ISO 26322 specifies the general safety requirements and their verification for the design and construction of narrow-track and small tractors used in agriculture and forestry. It also...
June 1, 2017
Tractors for agriculture and forestry - Safety - Part 2: Narrow-track and small tractors
This part of ISO 26322 specifies the general safety requirements and their verification for the design and construction of narrow-track and small tractors used in agriculture and forestry. It also...
January 1, 2010
Tractors for agriculture and forestry - Safety - Part 2: Narrow-track and small tractors
This part of ISO 26322 specifies the general safety requirements and their verification for the design and construction of narrow-track and small tractors used in agriculture and forestry. It also...

References

Advertisement