JSA - JIS G 4110

High strength chromium-molybdenum and chromium-molybdenum-vanadium alloy steel plates for pressure vessels under high-temperature service

active, Most Current
Organization: JSA
Publication Date: 21 September 2021
Status: active
Page Count: 21
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This Standard specifies requirements for the hot-rolled high strength chromiummolybdenum and chromium-molybdenum-vanadium alloy steel plates for pressure vessels used under the high-temperature service (hereafter referred to as steel plates).

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9328-1 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 1 : General requirements

ISO 9328-2 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 2 : Non-alloy and alloy steels with specified elevated temperature properties (Overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 4110
September 21, 2021
High strength chromium-molybdenum and chromium-molybdenum-vanadium alloy steel plates for pressure vessels under high-temperature service
This Standard specifies requirements for the hot-rolled high strength chromiummolybdenum and chromium-molybdenum-vanadium alloy steel plates for pressure vessels used under the high-temperature...
May 20, 2015
High strength chromium-molybdenum and chromium-molybdenum-vanadium alloy steel plates for pressure vessels under high-temperature service
This Standard specifies the hot-rolled high strength chromium-molybdenum and chromium-molybdenum-vanadium alloy steel plates for pressure vessels used under the high-temperature service (hereafter...
March 20, 2008
High Strength Chromium-Molybdenum and Chromiun-Molybdenum-Vanadium Alloy Steel Plates for Pressure Vessels Under High-Temperature Service
A description is not available for this item.
March 20, 2004
High Strength Chromium-Molybdenum and Chromiun-Molybdenum-Vanadium Alloy Steel Plates for Pressure Vessels Under High-Temperature Service
A description is not available for this item.
January 1, 1993
High Strength Chromium-Molybdenum Alloy Steel Plates for Pressure Vessels Under High-Temperature Service
A description is not available for this item.

References

Advertisement