DSF/PREN ISO 5755

Sintered metal materials – Specifications (ISO/DIS 5755:2022)

inactive
Organization: DS
Status: inactive
Page Count: 78
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When selecting powder metallurgical (PM) materials, it should be taken into account that the properties depend not only on the chemical composition and density, but also on the production methods. The properties of sintered materials giving satisfactory service in particular applications may not necessarily be the same as those of wrought or cast materials that might otherwise be used. Therefore, liaison with prospective suppliers is recommended.

Document History

November 11, 2022
Sintered metal material – Specifications (ISO 5755:2022)
This document specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts.
October 16, 2012
Sintered metal materials – Specifications
ISO 5755:2012 specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When selecting...
Sintered metal materials - Specifications (ISO/FDIS 5755:2012)
This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When...
DSF/PREN ISO 5755
Sintered metal materials – Specifications (ISO/DIS 5755:2022)
This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When...
Sintered metal materials - Specifications (ISO/DIS 5755:2010)
This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When...
Advertisement