DS/EN ISO 5755
Sintered metal material – Specifications (ISO 5755:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 11 November 2022 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This document specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts.
Document History
DS/EN ISO 5755
November 11, 2022
Sintered metal material – Specifications (ISO 5755:2022)
This document specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts.
October 16, 2012
Sintered metal materials – Specifications
ISO 5755:2012 specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When selecting...
Sintered metal materials - Specifications (ISO/FDIS 5755:2012)
This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When...
Sintered metal materials – Specifications (ISO/DIS 5755:2022)
This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When...
Sintered metal materials - Specifications (ISO/DIS 5755:2010)
This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts. When...