DSF/PREN ISO 18314-3

Analytical colorimetry – Part 3: Special indices (ISO/DIS 18314-3:2022)

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Pigments and extenders): 87.060.10
scope:

This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one colourcoordinate. This document is applicable to tristimulus values and chromaticity coordinates calculated using colourmatching functions of the CIE 1964 standard colourimetric system. It is used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object where a one-dimensional value is required.

Document History

December 5, 2022
Analytical colorimetry – Part 3: Special indices (ISO 18314-3:2022)
This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...
October 9, 2018
Analytical colorimetry – Part 3: Special indices (ISO 18314-3:2015)
ISO 18314-3:2015 specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...
DSF/PREN ISO 18314-3
Analytical colorimetry – Part 3: Special indices (ISO/DIS 18314-3:2022)
This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...
Advertisement